Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4276-2DV TLE4276-2DV

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108654-TLE4276-2DV Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Inhibit Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO252-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108654-TLE4276-2DV Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Inhibit Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO252-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4276-2DV - 1108654-TLE4276-2DV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4276-2DV
1108654-TLE4276-2DV
PMIC - PMIC - Voltage Regulators - Linear - TLE4276-2DV 1108654-TLE4276-2DV
Manufacturer: Infineon Technologies Win Source Part Number: 1108654-TLE4276-2DV Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Inhibit Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO252-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 200μA to 25mA PSRR: 54dB (100Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108654-TLE4276-2DV
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Inhibit
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO252-5
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 200μA to 25mA
PSRR: 54dB (100Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.4A TO252 LDO Voltage Regulator IC
699-TLE4276-2DV
0.4A TO252 LDO Voltage Regulator IC 699-TLE4276-2DV
IC REG LDO ADJ 0.4A TO252-5 Product overview: TLE4276-2DV from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.4A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276-2DV can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.4A TO252-5 Product overview: TLE4276-2DV from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.4A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.4A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4276-2DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TLE4276-2DV
Linear Voltage Regulators TLE4276-2DV
Linear Voltage Regulators LINEAR VLTGE REG

Linear Voltage Regulators LINEAR VLTGE REG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1108654-TLE4276-2DV 699-TLE4276-2DV TLE4276-2DV
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4276-2DV 0.4A TO252 LDO Voltage Regulator IC Linear Voltage Regulators
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; PG-TO252-5 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Inhibit
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6832SEPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARMZ-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details