Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4275GV33ATMA1 TLE4275GV33ATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 131265-TLE4275GV33AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 400mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): NCV4275ADS33R4G; TLE4275GV33XT; TLE 4275 GV33; TLE4275GV33ATMA1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 131265-TLE4275GV33AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 400mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): NCV4275ADS33R4G; TLE4275GV33XT; TLE 4275 GV33; TLE4275GV33ATMA1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4275GV33ATMA1 - 131265-TLE4275GV33ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4275GV33ATMA1
131265-TLE4275GV33ATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4275GV33ATMA1 131265-TLE4275GV33ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 131265-TLE4275GV33AT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 400mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): NCV4275ADS33R4G; TLE4275GV33XT; TLE 4275 GV33; TLE4275GV33ATMA1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 131265-TLE4275GV33ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 400mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO263-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 220μA to 30mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Alternative Parts (Cross-Reference): NCV4275ADS33R4G; TLE4275GV33XT; TLE 4275 GV33; TLE4275GV33ATMA1;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 400MA Voltage Regulator IC
776-TLE4275GV33ATMA1
3.3V 400MA Voltage Regulator IC 776-TLE4275GV33ATMA1
IC REG LIN 3.3V 400MA TO263-5-1 Product overview: TLE4275GV33ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275GV33ATMA1 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 400MA TO263-5-1 Product overview: TLE4275GV33ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275GV33ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4275GV33ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4275GV33ATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4275GV33ATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-5-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-5-1

Buy Now Datasheet
 - TLE4275GV33ATMA1 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO5

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4275GV33ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4275GV33ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4275GV33ATMA1
IC REG LIN 3.3V 400MA TO263-5-1

IC REG LIN 3.3V 400MA TO263-5-1

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4275GV33ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4275GV33ATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4275GV33ATMA1
IC REG LIN 3.3V 400MA TO263-5-1

IC REG LIN 3.3V 400MA TO263-5-1

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4275GV33ATMA1
LDO Voltage Regulators TLE4275GV33ATMA1
LDO Voltage Regulators LINEAR VLTGE REG

LDO Voltage Regulators LINEAR VLTGE REG

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4275GV33ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4275GV33ATMA1
PMIC - Voltage Regulators - Linear TLE4275GV33ATMA1
IC REG LIN 3.3V 400MA TO263-5-1

IC REG LIN 3.3V 400MA TO263-5-1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 131265-TLE4275GV33ATMA1 776-TLE4275GV33ATMA1 TLE4275GV33ATMA1TR-ND TLE4275GV33ATMA1 TLE4275GV33ATMA1 TLE4275GV33ATMA1 TLE4275GV33ATMA1 TLE4275GV33ATMA1
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4275GV33ATMA1 3.3V 400MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type Other; PG-TO263-5 Other; Tape & Reel (TR) TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

UC1832 Precision Low Dropout Linear Controllers - 5962-9326501MCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
2 suppliers
LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-2.77-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 276974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23-5
Output Voltage -0.3000 to 7 volts
IOUT 0.0200 amps
View Details