IC REG LIN 3.3V 400MA TO252-5-11 Product overview: TLE4275DV33ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275DV33ATMA1
Win Source Part Number: 972408-TLE4275DV33AT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 30 mA
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5-11
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE4275D V33,TLE4275D V33INTR,TLE4275D V33-ND,TLE4275D V33INDKR,TLE4275DV33
Base Product Number: TLE4275
Product Status: Last Time Buy
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-5-11
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-5-11
IC REG LIN 3.3V 400MA TO252-5-11
IC REG LIN 3.3V 400MA TO252-5-11
IC REG LIN 3.3V 400MA TO252-5-11
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4275DV33ATMA1 | 972408-TLE4275DV33ATMA1 | TLE4275DV33ATMA1CT-ND | TLE4275DV33ATMA1 | TLE4275DV33ATMA1 | TLE4275DV33ATMA1 |
| Product Name | 3.3V 400MA TO252 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; Tape & Reel | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| IQ | 2.20E-4 amps | 2.20E-4 amps | 2.20E-4 amps | 2.20E-4 amps |