Infineon Technologies AG 5V 450MA TO252 Voltage Regulator IC TLE4275DNTMA1

Description
IC REG LIN 5V 450MA TO252-5-11 Product overview: TLE4275DNTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275DNTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 5V 450MA TO252-5-11 Product overview: TLE4275DNTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275DNTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 450MA TO252 Voltage Regulator IC
776-TLE4275DNTMA1
5V 450MA TO252 Voltage Regulator IC 776-TLE4275DNTMA1
IC REG LIN 5V 450MA TO252-5-11 Product overview: TLE4275DNTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275DNTMA1 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 450MA TO252-5-11 Product overview: TLE4275DNTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275DNTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4275DNTMA1 - 796954-TLE4275DNTMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4275DNTMA1
796954-TLE4275DNTMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4275DNTMA1 796954-TLE4275DNTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 796954-TLE4275DNTMA1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Reset Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 450mA Family Name: TLE 4275 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA ~ 22mA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Manufacturer Package: PG-TO252-5-11 Voltage Input MAX: 42V Voltage Dropout (Maximum): 0.5V @ 300mA Alternative Parts (Cross-Reference): NCV4290DT50RKG; NCV4275DT; NCV4275DTG; BD42754FPJ-CE2; Introduction Date: August 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 796954-TLE4275DNTMA1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 450mA
Family Name: TLE 4275
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA ~ 22mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Manufacturer Package: PG-TO252-5-11
Voltage Input MAX: 42V
Voltage Dropout (Maximum): 0.5V @ 300mA
Alternative Parts (Cross-Reference): NCV4290DT50RKG; NCV4275DT; NCV4275DTG; BD42754FPJ-CE2;
Introduction Date: August 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4275DNTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4275DNTMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4275DNTMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-TO252-5-11

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-TO252-5-11

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4275DNTMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4275DNTMA1
PMIC - Voltage Regulators - Linear TLE4275DNTMA1
IC REG LIN 5V 450MA TO252-5-11

IC REG LIN 5V 450MA TO252-5-11

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4275DNTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4275DNTMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4275DNTMA1
IC REG LIN 5V 450MA TO252-5-11

IC REG LIN 5V 450MA TO252-5-11

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TLE4275DNTMA1 796954-TLE4275DNTMA1 TLE4275DNTMA1TR-ND TLE4275DNTMA1 TLE4275DNTMA1
Product Name 5V 450MA TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4275DNTMA1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps
Dropout Voltage 0.5000 to ? volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data