Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-5-11
Fixed Positive LDO Regulator, 0.5V Dropout, PSSO4
IC REG LIN 5V 400MA TO252-5-11
IC REG LIN 5V 400MA TO252-5-11
IC REG LIN 5V 400MA TO252-5-11
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4275DATMA1-ND | TLE4275DATMA1 | TLE4275DATMA1 | TLE4275DATMA1 | TLE4275DATMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; TO-252-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reset |