Infineon Technologies AG 400mA 3.3V LDO Voltage Regulator IC TLE4275D V33

Description
LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 400mA 3.3V Product overview: TLE4275D V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4275D V33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 400mA 3.3V Product overview: TLE4275D V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4275D V33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400mA 3.3V LDO Voltage Regulator IC
699-TLE4275D V33
400mA 3.3V LDO Voltage Regulator IC 699-TLE4275D V33
LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 400mA 3.3V Product overview: TLE4275D V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4275D V33 can be used for catalog matching and distributor lookup.

LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 400mA 3.3V Product overview: TLE4275D V33 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4275D V33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4275D V33 - 120633-TLE4275D V33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4275D V33
120633-TLE4275D V33
PMIC - PMIC - Voltage Regulators - Linear - TLE4275D V33 120633-TLE4275D V33
Manufacturer: Infineon Technologies Win Source Part Number: 120633-TLE4275D V33 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 400mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO252-5-11 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): NCV4275ADT33RKG; TLE 4275 DV33; TLE4275DV33XT; TLE4275DV33ATMA1; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 120633-TLE4275D V33
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 400mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO252-5-11
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 220μA to 30mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Alternative Parts (Cross-Reference): NCV4275ADT33RKG; TLE 4275 DV33; TLE4275DV33XT; TLE4275DV33ATMA1;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4275D V33
LDO Voltage Regulators TLE4275D V33
LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 200mA 5V

LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 200mA 5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4275D V33 120633-TLE4275D V33 TLE4275D V33
Product Name 400mA 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4275D V33 LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel Other; PG-TO252-5-11
Output Voltage 3.3 volts 3.3 volts
IOUT 0.4500 amps 0.4000 amps
Dropout Voltage 0.2500 volts 0.2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-1.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details
Battery Chargers - BQ24087DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 8283363 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details