IC REG LINEAR 5V 450MA TO263-5 Product overview: TLE42754GATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42754GATMA1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA TO-263-5
TLE4275 - Fixed Positive LDO Regulator, 5V, 0.5V Dropout
Manufacturer: Infineon Technologies
Win Source Part Number: 1323656-TLE42754GATM
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 450mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 25 mA
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE42754GATMA1CT,SP0
Base Product Number: TLE42754
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 300mA
IC REG LINEAR 5V 450MA TO263-5
IC REG LINEAR 5V 450MA TO263-5
IC REG LINEAR 5V 450MA TO263-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE42754GATMA1 | TLE42754GATMA1TR-ND | TLE42754GATMA1 | 1323656-TLE42754GATMA1 | TLE42754GATMA1 | TLE42754GATMA1 | TLE42754GATMA1 |
| Product Name | 5V 450MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; PG-TO263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | ||
| VIN | 42 volts | 42 volts | 42 volts |