Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42754EXUMA2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-SSOP-14-2
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-SSOP-14-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42754EXUMA2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42754EXUMA2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42754EXUMA2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-SSOP-14-2

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-SSOP-14-2

Buy Now Datasheet
 - TLE42754EXUMA2 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1099680-TLE42754EXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1099680-TLE42754EXUMA2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1099680-TLE42754EXUMA2
Win Source Part Number: 1099680-TLE42754EXUM A2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 450mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 25 mA Control Features: Reset Output Configuration: Positive Voltage - Input (Max): 42V Voltage - Output (Min/Fixed): 5V Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: PG-SSOP-14-2 Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): TLE42754EXUMA2TLE427 54E; TLE42754EXUMA1; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001271510,INFINFTL E42754EXUMA2,2156-TL E42754EXUMA2 Base Product Number: TLE42754 Product Status: Obsolete Voltage Dropout (Max): 0.5V @ 300mA

Win Source Part Number: 1099680-TLE42754EXUMA2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 450mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 25 mA
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 42V
Voltage - Output (Min/Fixed): 5V
Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-14-2
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TLE42754EXUMA2TLE42754E; TLE42754EXUMA1;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001271510,INFINFTLE42754EXUMA2,2156-TLE42754EXUMA2
Base Product Number: TLE42754
Product Status: Obsolete
Voltage Dropout (Max): 0.5V @ 300mA

Buy Now Datasheet
Singapore, Singapore
5V 450MA SSOP Voltage Regulator IC
776-TLE42754EXUMA2
5V 450MA SSOP Voltage Regulator IC 776-TLE42754EXUMA2
IC REG LINEAR 5V 450MA SSOP-14-2 Product overview: TLE42754EXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42754EXUMA2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 450MA SSOP-14-2 Product overview: TLE42754EXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42754EXUMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE42754EXUMA2
LDO Voltage Regulators TLE42754EXUMA2
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE42754EXUMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE42754EXUMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE42754EXUMA2
IC REG LINEAR 5V 450MA SSOP-14-2

IC REG LINEAR 5V 450MA SSOP-14-2

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE42754EXUMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE42754EXUMA2
PMIC - Voltage Regulators - Linear TLE42754EXUMA2
IC REG LINEAR 5V 450MA SSOP-14-2

IC REG LINEAR 5V 450MA SSOP-14-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLE42754EXUMA2-ND TLE42754EXUMA2 1099680-TLE42754EXUMA2 776-TLE42754EXUMA2 TLE42754EXUMA2 TLE42754EXUMA2 TLE42754EXUMA2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 5V 450MA SSOP Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" SSOP; Other; SSOP14 SSOP; Other; Tape & Reel (TR) Other; Tape & Reel (TR) SSOP
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Reset Reset
Unlock Full Specs
to access all available technical data