IC REG LINEAR 5V 450MA TO252-5 Product overview: TLE42754DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 450MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 450MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42754DATMA1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA PG-TO252-5
TLE42754 - Linear Voltage Regulator
Manufacturer: Infineon Technologies
Win Source Part Number: 133010-TLE42754DATMA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 450mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO252-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA to 25mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 450MA TO252-5
IC REG LINEAR 5V 450MA TO252-5
LDO Regulator Pos 5V 0.45A Automotive 5-Pin(4+Tab) TO-252 T/R
IC REG LINEAR 5V 450MA TO252-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE42754DATMA1 | TLE42754DATMA1CT-ND | TLE42754DATMA1 | 133010-TLE42754DATMA1 | TLE42754DATMA1 | TLE42754DATMA1 | 376-TLE42754DATMA1 | TLE42754DATMA1 |
| Product Name | 5V 450MA TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE42754DATMA1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Regulator Pos 5V 0.45A Automotive 5-Pin(4+Tab) TO-252 T/R | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; PG-TO252-5 | Other; PG-TO252-5 | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | 0.4500 amps | |
| VIN | 42 volts | 42 volts | 42 volts | 42 volts |