IC REG LINEAR FIXED LDO REG Product overview: TLE4274V85 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4274V85 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TLE4274V85 | TLE4274V85 |
| Product Name | LDO Voltage Regulator IC | |
| Output Voltage Type | Fixed | |
| Package Type | Other; Bulk | Other; SIP3 |
| Output Voltage | 8.5 volts | |
| IOUT | 0.4000 amps | |
| VIN | 40 volts |