IC REG LINEAR 5V 400MA TO220-3-1 Product overview: TLE4274V50AKSA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274V50AKSA2 can be used for catalog matching and distributor lookup.
TLE4274 - Linear Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-3-1
Win Source Part Number: 1099678-TLE4274V50AK
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tube
Standard Package: 50
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 30 mA
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): L78M15CV-DG; LM317MT; L78M09CV-DG; MC79M12BTG; MC79M12CTG; L78M05CPSP000269680;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001178168,INFINFTL
Base Product Number: TLE4274
Voltage Dropout (Max): 0.5V @ 250mA
IC REG LINEAR 5V 400MA TO220-3-1
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 400MA TO220-3-1
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4274V50AKSA2 | 2238546 | TLE4274V50AKSA2 | TLE4274V50AKSA2-ND | 1099678-TLE4274V50AKSA2 | TLE4274V50AKSA2 | TLE4274V50AKSA2 | TLE4274V50AKSA2 |
| Product Name | 5V 400MA TO220 Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tube | TO-220; Other; TO-220 | Other; PG-TO22-3 | TO-220; Other; TO-220-3 | TO-220; Other; Tube | TO-220 | TO-220; Other; TO-220-3 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | ||||
| VIN | 40 volts | 40 volts | 40 volts |