Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4274GV85ATMA2

Description
Linear Voltage Regulator
Request a Quote Datasheet
Description
Linear Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE4274GV85ATMA2 - Rochester Electronics
Newburyport, MA, United States
Linear Voltage Regulator

Linear Voltage Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4274GV85ATMA2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4274GV85ATMA2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4274GV85ATMA2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV85ATMA2 - 1005503-TLE4274GV85ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV85ATMA2
1005503-TLE4274GV85ATMA2
PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV85ATMA2 1005503-TLE4274GV85ATMA2
Manufacturer: Infineon Technologies Win Source Part Number: 1005503-TLE4274GV85A TMA2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-3-1 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 8.5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1005503-TLE4274GV85ATMA2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO263-3-1
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 8.5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 220μA to 30mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8.5V 400MA Voltage Regulator IC
776-TLE4274GV85ATMA2
8.5V 400MA Voltage Regulator IC 776-TLE4274GV85ATMA2
IC REG LIN 8.5V 400MA TO263-3-1 Product overview: TLE4274GV85ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274GV85ATMA2 can be used for catalog matching and distributor lookup.

IC REG LIN 8.5V 400MA TO263-3-1 Product overview: TLE4274GV85ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274GV85ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE4274GV85ATMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4274GV85ATMA2
PMIC - Voltage Regulators - Linear TLE4274GV85ATMA2
IC REG LIN 8.5V 400MA TO263-3-1

IC REG LIN 8.5V 400MA TO263-3-1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4274GV85ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4274GV85ATMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4274GV85ATMA2
IC REG LIN 8.5V 400MA TO263-3-1

IC REG LIN 8.5V 400MA TO263-3-1

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE4274GV85ATMA2 TLE4274GV85ATMA2-ND 1005503-TLE4274GV85ATMA2 776-TLE4274GV85ATMA2 TLE4274GV85ATMA2 TLE4274GV85ATMA2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV85ATMA2 8.5V 400MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; PG-TO263-3-1 Other; Tape & Reel (TR)
Life Cycle Stage Obsolete Maturity; Active
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details