Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1
Linear Voltage Regulator
IC REG LIN 8.5V 400MA TO263-3-1
IC REG LIN 8.5V 400MA TO263-3-1
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4274GV85ATMA1-ND | TLE4274GV85ATMA1 | TLE4274GV85ATMA1 | TLE4274GV85ATMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | TO-263 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |