Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV50ATMA2 TLE4274GV50ATMA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 108508-TLE4274GV50AT MA2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-3-1 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 108508-TLE4274GV50AT MA2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-3-1 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV50ATMA2 - 108508-TLE4274GV50ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV50ATMA2
108508-TLE4274GV50ATMA2
PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV50ATMA2 108508-TLE4274GV50ATMA2
Manufacturer: Infineon Technologies Win Source Part Number: 108508-TLE4274GV50AT MA2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-3-1 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108508-TLE4274GV50ATMA2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO263-3-1
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 220μA to 30mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4274GV50ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4274GV50ATMA2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4274GV50ATMA2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4274GV50ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4274GV50ATMA2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4274GV50ATMA2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4274GV50ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4274GV50ATMA2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4274GV50ATMA2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
Singapore, Singapore
5V 400MA Voltage Regulator IC
776-TLE4274GV50ATMA2
5V 400MA Voltage Regulator IC 776-TLE4274GV50ATMA2
IC REG LINEAR 5V 400MA TO263-3-1 Product overview: TLE4274GV50ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274GV50ATMA2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 400MA TO263-3-1 Product overview: TLE4274GV50ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274GV50ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2584084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2584084P
Voltage Regulators 2584084P
INFINEON LDO VOLT REG TLE4274GV50ATMA2

INFINEON LDO VOLT REG TLE4274GV50ATMA2

Supplier's Site
Voltage Regulators - 2584082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2584082
Voltage Regulators 2584082
INFINEON LDO VOLT REG TLE4274GV50ATMA2

INFINEON LDO VOLT REG TLE4274GV50ATMA2

Supplier's Site
Voltage Regulators - 2584084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2584084
Voltage Regulators 2584084
INFINEON LDO VOLT REG TLE4274GV50ATMA2

INFINEON LDO VOLT REG TLE4274GV50ATMA2

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4274GV50ATMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4274GV50ATMA2
PMIC - Voltage Regulators - Linear TLE4274GV50ATMA2
IC REG LINEAR 5V 400MA TO263-3-1

IC REG LINEAR 5V 400MA TO263-3-1

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4274GV50ATMA2
LDO Voltage Regulators TLE4274GV50ATMA2
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4274GV50ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4274GV50ATMA2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4274GV50ATMA2
IC REG LINEAR 5V 400MA TO263-3-1

IC REG LINEAR 5V 400MA TO263-3-1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4274GV50ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4274GV50ATMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4274GV50ATMA2
IC REG LINEAR 5V 400MA TO263-3-1

IC REG LINEAR 5V 400MA TO263-3-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 108508-TLE4274GV50ATMA2 448-TLE4274GV50ATMA2DKR-ND 776-TLE4274GV50ATMA2 2584084P TLE4274GV50ATMA2 TLE4274GV50ATMA2 TLE4274GV50ATMA2 TLE4274GV50ATMA2
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV50ATMA2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 400MA Voltage Regulator IC Voltage Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type Other; PG-TO263-3-1 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; Tape & Reel (TR) TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details