Infineon Technologies AG Voltage Regulators TLE4274GV10ATMA2

Description
INFINEON LDO VOLT REG TLE4274GV10ATMA2
Request a Quote Datasheet
Description
INFINEON LDO VOLT REG TLE4274GV10ATMA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 2584081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2584081P
Voltage Regulators 2584081P
INFINEON LDO VOLT REG TLE4274GV10ATMA2

INFINEON LDO VOLT REG TLE4274GV10ATMA2

Supplier's Site
Voltage Regulators - 2584080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2584080
Voltage Regulators 2584080
INFINEON LDO VOLT REG TLE4274GV10ATMA2

INFINEON LDO VOLT REG TLE4274GV10ATMA2

Supplier's Site
Voltage Regulators - 2584081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2584081
Voltage Regulators 2584081
INFINEON LDO VOLT REG TLE4274GV10ATMA2

INFINEON LDO VOLT REG TLE4274GV10ATMA2

Supplier's Site
Singapore, Singapore
10V 400MA Voltage Regulator IC
776-TLE4274GV10ATMA2
10V 400MA Voltage Regulator IC 776-TLE4274GV10ATMA2
IC REG LIN 10V 400MA TO263-3-1 Product overview: TLE4274GV10ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274GV10ATMA2 can be used for catalog matching and distributor lookup.

IC REG LIN 10V 400MA TO263-3-1 Product overview: TLE4274GV10ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274GV10ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE4274GV10ATMA2 - Rochester Electronics
Newburyport, MA, United States
TLE4274 - Linear Voltage Regulator

TLE4274 - Linear Voltage Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV10ATMA2 - 124719-TLE4274GV10ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV10ATMA2
124719-TLE4274GV10ATMA2
PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV10ATMA2 124719-TLE4274GV10ATMA2
Manufacturer: Infineon Technologies Win Source Part Number: 124719-TLE4274GV10AT MA2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 250mA Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-3-1 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): MAX5087AATE+; MAX5087AATE-T; MAX5087AATE+T; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 124719-TLE4274GV10ATMA2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO263-3-1
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 220μA to 30mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): MAX5087AATE+; MAX5087AATE-T; MAX5087AATE+T;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4274GV10ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4274GV10ATMA2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4274GV10ATMA2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4274GV10ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4274GV10ATMA2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4274GV10ATMA2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4274GV10ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4274GV10ATMA2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4274GV10ATMA2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4274GV10ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4274GV10ATMA2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4274GV10ATMA2
IC REG LIN 10V 400MA TO263-3-1

IC REG LIN 10V 400MA TO263-3-1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4274GV10ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4274GV10ATMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4274GV10ATMA2
IC REG LIN 10V 400MA TO263-3-1

IC REG LIN 10V 400MA TO263-3-1

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4274GV10ATMA2
LDO Voltage Regulators TLE4274GV10ATMA2
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet
LDO Regulator Pos 10V 0.4A 3-Pin TO-263 T/R - 376-TLE4274GV10ATMA2 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 10V 0.4A 3-Pin TO-263 T/R
376-TLE4274GV10ATMA2
LDO Regulator Pos 10V 0.4A 3-Pin TO-263 T/R 376-TLE4274GV10ATMA2
LDO Regulator Pos 10V 0.4A 3-Pin TO-263 T/R

LDO Regulator Pos 10V 0.4A 3-Pin TO-263 T/R

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4274GV10ATMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4274GV10ATMA2
PMIC - Voltage Regulators - Linear TLE4274GV10ATMA2
IC REG LIN 10V 400MA TO263-3-1

IC REG LIN 10V 400MA TO263-3-1

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 2584081P 776-TLE4274GV10ATMA2 TLE4274GV10ATMA2 124719-TLE4274GV10ATMA2 TLE4274GV10ATMA2DKR-ND TLE4274GV10ATMA2 TLE4274GV10ATMA2 TLE4274GV10ATMA2 376-TLE4274GV10ATMA2 TLE4274GV10ATMA2
Product Name Voltage Regulators 10V 400MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4274GV10ATMA2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators LDO Regulator Pos 10V 0.4A 3-Pin TO-263 T/R PMIC - Voltage Regulators - Linear
IQ 0.1000 amps 0.0200 amps 2.20E-4 amps 2.20E-4 amps
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; PG-TO263-3 Other; PG-TO263-3-1 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data