Linear Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-SOT223-4
IC REG LIN 2.5V 400MA SOT223-4
IC REG LIN 2.5V 400MA SOT223-4
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLE4274GSV25HTSA1 | TLE4274GSV25HTSA1TR-ND | TLE4274GSV25HTSA1 | TLE4274GSV25HTSA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | Obsolete | |||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed |