IC REG LIN 2.5V 400MA SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-SOT223-4
IC REG LIN 2.5V 400MA SOT223-4
IC REG LIN 2.5V 400MA SOT223-4
IC REG LIN 2.5V 400MA SOT223-4
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 448-TLE4274GSV25HTMA1DKR-ND | TLE4274GSV25HTMA1 | TLE4274GSV25HTMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |