Infineon Technologies AG Integrated Circuits(ICs) TLE4274GSV25

Description
Manufacturer: Infineon Technologies Win Source Part Number: 217886-TLE4274GSV25 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 217886-TLE4274GSV25 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - TLE4274GSV25 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
TLE4274GSV25
Integrated Circuits(ICs) TLE4274GSV25
Manufacturer: Infineon Technologies Win Source Part Number: 217886-TLE4274GSV25 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 217886-TLE4274GSV25
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number TLE4274GSV25
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details