Infineon Technologies AG Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon TLE4274DV50ATMA2

Description
LDO, FIXED, 5V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon - 39AH9323 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon
39AH9323
Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon 39AH9323
LDO, FIXED, 5V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 135090559 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
135090559
Voltage Regulator 135090559
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 0.5V DROPOUT, PSSO2. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 0.5V DROPOUT, PSSO2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 39AH9323 135090559
Product Name Ldo, Fixed, 5V, 0.4A, -40 To 150Deg C; Output Type Infineon Voltage Regulator
Input Voltage 5.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details