Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear TLE4274DV50ATMA2

Description
Win Source Part Number: 1145524-TLE4274DV50A TMA2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 30 mA Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): SP000300149; SP001178164; TLE4274D V50; TLE4274DV50; TLE4274DV50ATMA1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE4274DV50ATMA2 TR,448-TLE4274DV50AT MA2CT,SP001178164,TL E4274DV50ATMA2-ND,44 8-TLE4274DV50ATMA2DK R Base Product Number: TLE4274 Voltage Dropout (Max): 0.5V @ 250mA
Request a Quote
Description
Win Source Part Number: 1145524-TLE4274DV50A TMA2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 30 mA Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): SP000300149; SP001178164; TLE4274D V50; TLE4274DV50; TLE4274DV50ATMA1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE4274DV50ATMA2 TR,448-TLE4274DV50AT MA2CT,SP001178164,TL E4274DV50ATMA2-ND,44 8-TLE4274DV50ATMA2DK R Base Product Number: TLE4274 Voltage Dropout (Max): 0.5V @ 250mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1145524-TLE4274DV50ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1145524-TLE4274DV50ATMA2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1145524-TLE4274DV50ATMA2
Win Source Part Number: 1145524-TLE4274DV50A TMA2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, OPTIREG™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 30 mA Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): SP000300149; SP001178164; TLE4274D V50; TLE4274DV50; TLE4274DV50ATMA1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE4274DV50ATMA2 TR,448-TLE4274DV50AT MA2CT,SP001178164,TL E4274DV50ATMA2-ND,44 8-TLE4274DV50ATMA2DK R Base Product Number: TLE4274 Voltage Dropout (Max): 0.5V @ 250mA

Win Source Part Number: 1145524-TLE4274DV50ATMA2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 30 mA
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): SP000300149; SP001178164; TLE4274D V50; TLE4274DV50; TLE4274DV50ATMA1;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE4274DV50ATMA2TR,448-TLE4274DV50ATMA2CT,SP001178164,TLE4274DV50ATMA2-ND,448-TLE4274DV50ATMA2DKR
Base Product Number: TLE4274
Voltage Dropout (Max): 0.5V @ 250mA

Buy Now Datasheet
Singapore, Singapore
5V 400MA TO252 Voltage Regulator IC
776-TLE4274DV50ATMA2
5V 400MA TO252 Voltage Regulator IC 776-TLE4274DV50ATMA2
IC REG LIN 5V 400MA TO252-3-11 Product overview: TLE4274DV50ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274DV50ATMA2 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 400MA TO252-3-11 Product overview: TLE4274DV50ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274DV50ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE4274DV50ATMA2 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO2

Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PSSO2

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4274DV50ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4274DV50ATMA2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4274DV50ATMA2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4274DV50ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4274DV50ATMA2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4274DV50ATMA2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4274DV50ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4274DV50ATMA2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4274DV50ATMA2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - 2156690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2156690P
Voltage Regulators 2156690P
Infineon TLE4274DV50ATMA2

Infineon TLE4274DV50ATMA2

Supplier's Site
Voltage Regulators - 2156689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2156689
Voltage Regulators 2156689
Infineon TLE4274DV50ATMA2

Infineon TLE4274DV50ATMA2

Supplier's Site
Voltage Regulators - 2156690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2156690
Voltage Regulators 2156690
Infineon TLE4274DV50ATMA2

Infineon TLE4274DV50ATMA2

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4274DV50ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4274DV50ATMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4274DV50ATMA2
IC REG LIN 5V 400MA TO252-3-11

IC REG LIN 5V 400MA TO252-3-11

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4274DV50ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4274DV50ATMA2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4274DV50ATMA2
IC REG LIN 5V 400MA TO252-3-11

IC REG LIN 5V 400MA TO252-3-11

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4274DV50ATMA2
LDO Voltage Regulators TLE4274DV50ATMA2
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4274DV50ATMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4274DV50ATMA2
PMIC - Voltage Regulators - Linear TLE4274DV50ATMA2
IC REG LIN 5V 400MA TO252-3-11

IC REG LIN 5V 400MA TO252-3-11

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1145524-TLE4274DV50ATMA2 776-TLE4274DV50ATMA2 TLE4274DV50ATMA2 448-TLE4274DV50ATMA2CT-ND 2156690P TLE4274DV50ATMA2 TLE4274DV50ATMA2 TLE4274DV50ATMA2 TLE4274DV50ATMA2
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 5V 400MA TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type DPAK; Other; Tape & Reel Other; Tape & Reel (TR) Other; PG-TO252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; PG-DSO-8 EP DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data