Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11
Linear Voltage Regulator
IC REG LIN 5V 400MA TO252-3-11
IC REG LIN 5V 400MA TO252-3-11
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4274DV50ATMA1-ND | TLE4274DV50ATMA1 | TLE4274DV50ATMA1 | TLE4274DV50ATMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |