Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4274DV33ATMA2

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4274DV33ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4274DV33ATMA2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4274DV33ATMA2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4274DV33ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4274DV33ATMA2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4274DV33ATMA2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 448-TLE4274DV33ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
448-TLE4274DV33ATMA2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 448-TLE4274DV33ATMA2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3-11

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4274DV33ATMA2 - 127031-TLE4274DV33ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4274DV33ATMA2
127031-TLE4274DV33ATMA2
PMIC - PMIC - Voltage Regulators - Linear - TLE4274DV33ATMA2 127031-TLE4274DV33ATMA2
Manufacturer: Infineon Technologies Win Source Part Number: 127031-TLE4274DV33AT MA2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.7V @ 300mA Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO252-3-11 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 300mA Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 127031-TLE4274DV33ATMA2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.7V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO252-3-11
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 300mA
Operating Supply Current: 220μA to 30mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 400MA TO252 Voltage Regulator IC
776-TLE4274DV33ATMA2
3.3V 400MA TO252 Voltage Regulator IC 776-TLE4274DV33ATMA2
IC REG LIN 3.3V 400MA TO252-3-11 Product overview: TLE4274DV33ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274DV33ATMA2 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 400MA TO252-3-11 Product overview: TLE4274DV33ATMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4274DV33ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLE4274DV33ATMA2 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, PSSO2

Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, PSSO2

Supplier's Site Datasheet
Voltage Regulators - 2605235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2605235
Voltage Regulators 2605235
Infineon LDO Voltage Regulator TLE4274D

Infineon LDO Voltage Regulator TLE4274D

Supplier's Site
Voltage Regulators - 2605234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2605234
Voltage Regulators 2605234
Infineon LDO Voltage Regulator TLE4274D

Infineon LDO Voltage Regulator TLE4274D

Supplier's Site
Voltage Regulators - 2605235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2605235P
Voltage Regulators 2605235P
Infineon LDO Voltage Regulator TLE4274D

Infineon LDO Voltage Regulator TLE4274D

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4274DV33ATMA2
LDO Voltage Regulators TLE4274DV33ATMA2
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4274DV33ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4274DV33ATMA2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4274DV33ATMA2
IC REG LIN 3.3V 400MA TO252-3-11

IC REG LIN 3.3V 400MA TO252-3-11

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4274DV33ATMA2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4274DV33ATMA2
PMIC - Voltage Regulators - Linear TLE4274DV33ATMA2
IC REG LIN 3.3V 400MA TO252-3-11

IC REG LIN 3.3V 400MA TO252-3-11

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 448-TLE4274DV33ATMA2CT-ND 127031-TLE4274DV33ATMA2 776-TLE4274DV33ATMA2 TLE4274DV33ATMA2 2605235 TLE4274DV33ATMA2 TLE4274DV33ATMA2 TLE4274DV33ATMA2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLE4274DV33ATMA2 3.3V 400MA TO252 Voltage Regulator IC Voltage Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; PG-TO252-3-11 Other; Tape & Reel (TR) Other; PG-TO252-3
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 5.5V Power Management IC - 713-BQ27542DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2412882P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL7 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
IOUT 0.8500 amps
View Details