Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42744GV50ATMA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42744GV50ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42744GV50ATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42744GV50ATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42744GV50ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42744GV50ATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42744GV50ATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42744GV50ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42744GV50ATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42744GV50ATMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323726-TLE42744GV50ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323726-TLE42744GV50ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323726-TLE42744GV50ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1323726-TLE42744GV50 ATMA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Current - Output: 400mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 30 mA Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 5V Supplier Device Package: PG-TO263-3-1 Temperature Range - Operating: -40°C ~ 150°C Case / Package: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE42744G V50CT,TLE42744G V50TR-ND,TLE42744G V50DKR-ND,TLE42744G V50DKR,TLE42744GV50A TMA1TR,SP000463264,T LE42744GV50ATMA1CT,T LE42744G V50,TLE42744G V50CT-ND,TLE42744G V50-ND,TLE42744GV50A TMA1DKR Base Product Number: TLE42744 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.5V @ 250mA

Manufacturer: Infineon Technologies
Win Source Part Number: 1323726-TLE42744GV50ATMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 400mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 30 mA
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: PG-TO263-3-1
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE42744G V50CT,TLE42744G V50TR-ND,TLE42744G V50DKR-ND,TLE42744G V50DKR,TLE42744GV50ATMA1TR,SP000463264,TLE42744GV50ATMA1CT,TLE42744G V50,TLE42744G V50CT-ND,TLE42744G V50-ND,TLE42744GV50ATMA1DKR
Base Product Number: TLE42744
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 250mA

Buy Now Datasheet
Singapore, Singapore
5V 400MA Voltage Regulator IC
776-TLE42744GV50ATMA1
5V 400MA Voltage Regulator IC 776-TLE42744GV50ATMA1
IC REG LINEAR 5V 400MA TO263-3 Product overview: TLE42744GV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42744GV50ATMA 1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 400MA TO263-3 Product overview: TLE42744GV50ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42744GV50ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42744GV50ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42744GV50ATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42744GV50ATMA1
IC REG LINEAR 5V 400MA TO263-3

IC REG LINEAR 5V 400MA TO263-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE42744GV50ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE42744GV50ATMA1
PMIC - Voltage Regulators - Linear TLE42744GV50ATMA1
IC REG LINEAR 5V 400MA TO263-3

IC REG LINEAR 5V 400MA TO263-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE42744GV50ATMA1
LDO Voltage Regulators TLE42744GV50ATMA1
LDO Voltage Regulators LINEAR VLTGE REG

LDO Voltage Regulators LINEAR VLTGE REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE42744GV50ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE42744GV50ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE42744GV50ATMA1
IC REG LINEAR 5V 400MA TO263-3

IC REG LINEAR 5V 400MA TO263-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLE42744GV50ATMA1TR-ND 1323726-TLE42744GV50ATMA1 776-TLE42744GV50ATMA1 TLE42744GV50ATMA1 TLE42744GV50ATMA1 TLE42744GV50ATMA1 TLE42744GV50ATMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 5V 400MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Other; Tape & Reel (TR) TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data