Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42744GV33ATMA1

Description
TLE42744G V33 - High accuracy low dropout voltage tracking regulator
Request a Quote Datasheet
Description
TLE42744G V33 - High accuracy low dropout voltage tracking regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLE42744GV33ATMA1 - Rochester Electronics
Newburyport, MA, United States
TLE42744G V33 - High accuracy low dropout voltage tracking regulator

TLE42744G V33 - High accuracy low dropout voltage tracking regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42744GV33ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42744GV33ATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42744GV33ATMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-2

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-2

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42744GV33ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42744GV33ATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42744GV33ATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-2

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-2

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42744GV33ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42744GV33ATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42744GV33ATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-2

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
3.3V 400MA Voltage Regulator IC
776-TLE42744GV33ATMA1
3.3V 400MA Voltage Regulator IC 776-TLE42744GV33ATMA1
IC REG LIN 3.3V 400MA TO263-3-2 Product overview: TLE42744GV33ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42744GV33ATMA 1 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 400MA TO263-3-2 Product overview: TLE42744GV33ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42744GV33ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE42744GV33ATMA1 - 1108649-TLE42744GV33ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE42744GV33ATMA1
1108649-TLE42744GV33ATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE42744GV33ATMA1 1108649-TLE42744GV33ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108649-TLE42744GV33 ATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-3-2 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 250mA Operating Supply Current: 220μA to 30mA PSRR: 60dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108649-TLE42744GV33ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO263-3-2
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 250mA
Operating Supply Current: 220μA to 30mA
PSRR: 60dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE42744GV33ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE42744GV33ATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE42744GV33ATMA1
IC REG LIN 3.3V 400MA TO263-3-2

IC REG LIN 3.3V 400MA TO263-3-2

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE42744GV33ATMA1
LDO Voltage Regulators TLE42744GV33ATMA1
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE42744GV33ATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE42744GV33ATMA1
PMIC - Voltage Regulators - Linear TLE42744GV33ATMA1
IC REG LIN 3.3V 400MA TO263-3-2

IC REG LIN 3.3V 400MA TO263-3-2

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLE42744GV33ATMA1 TLE42744GV33ATMA1DKR-ND 776-TLE42744GV33ATMA1 1108649-TLE42744GV33ATMA1 TLE42744GV33ATMA1 TLE42744GV33ATMA1 TLE42744GV33ATMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 400MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE42744GV33ATMA1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Package Type Other; PG-TO263-3 TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; Tape & Reel (TR) Other; PG-TO263-3-2
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1177-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
7 suppliers
Voltage Regulators - 2444543 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7142ARDZ-5.0 - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.2000 amps
View Details