Infineon Technologies AG Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon TLE42744GSV33HTMA1

Description
LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:4Pins RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:4Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon - 13AC0828 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon
13AC0828
Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon 13AC0828
LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC0828
Product Name Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon
Input Voltage 4.7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details