Infineon Technologies AG Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon TLE42744DV33ATMA1

Description
LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon - 13AC0827 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon
13AC0827
Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon 13AC0827
LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.4A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.7V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:400mA; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE42744DV33ATMA1
LDO Voltage Regulators TLE42744DV33ATMA1
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

LDO Voltage Regulators LINEAR VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC0827 TLE42744DV33ATMA1
Product Name Ldo, Fixed, 3.3V, 0.4A, -40 To 150Deg C; Output Type Infineon LDO Voltage Regulators
Input Voltage 4.7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details