IC REG LINEAR 3.3V 400MA TO252-3 Product overview: TLE42744DV33ATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42744DV33ATMA
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3
Manufacturer: Infineon Technologies
Win Source Part Number: 796951-TLE42744DV33A
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 400mA
Family Name: TLE42744
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA ~ 30mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: PG-TO252-3
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 250mA
Alternative Parts (Cross-Reference): BD3570YFP-ME2; SPX2945R-3-3; SPX2945R-3-3/TR; NCV8774DT33RKG;
Introduction Date: January 21, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 400MA TO252-3
IC REG LINEAR 3.3V 400MA TO252-3
IC REG LINEAR 3.3V 400MA TO252-3
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE42744DV33ATMA1 | 2238543 | TLE42744DV33ATMA1TR-ND | 796951-TLE42744DV33ATMA1 | TLE42744DV33ATMA1 | TLE42744DV33ATMA1 | TLE42744DV33ATMA1 |
| Product Name | 3.3V 400MA TO252 Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE42744DV33ATMA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-252 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| VIN | 40 volts | 40 volts | 40 volts |