TLE4274 - Linear Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA
IC REG LINEAR 5V 400MA TO252-3
IC REG LINEAR 5V 400MA TO252-3
IC REG LINEAR 5V 400MA TO252-3
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLE42742DV50ATMA2 | TLE42742DV50ATMA2-ND | TLE42742DV50ATMA2 | 376-TLE42742DV50ATMA2 | TLE42742DV50ATMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR 5V 400MA TO252-3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; TO-252-3 | Other; TO-252-3 | |||
| Life Cycle Stage | EOL/LTB | Active | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed |