Infineon Technologies AG Voltage Regulators - Linear TLE42712SAKSA1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO220-7-12
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO220-7-12
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE42712SAKSA1 is a 5-V low-drop fixed voltage regulator designed for automotive applications. It features an output voltage tolerance of ±2% and can handle input voltages up to 42 V, with overvoltage protection up to 65 V for short durations. The device supports output currents of up to 550 mA and includes integrated protection mechanisms such as overtemperature, short-circuit, and reverse polarity protection. It also incorporates a watchdog function to monitor the connected controller and can be disabled via an inhibit input. The regulator is packaged in a PG-TO220-7-12 format and is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The TLE42712SAKSA1 is a 5-V low-drop fixed voltage regulator designed for automotive applications. It features an output voltage tolerance of ±2% and can handle input voltages up to 42 V, with overvoltage protection up to 65 V for short durations. The device supports output currents of up to 550 mA and includes integrated protection mechanisms such as overtemperature, short-circuit, and reverse polarity protection. It also incorporates a watchdog function to monitor the connected controller and can be disabled via an inhibit input. The regulator is packaged in a PG-TO220-7-12 format and is compliant with RoHS standards, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TLE42712SAKSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TLE42712SAKSA1
Voltage Regulators - Linear TLE42712SAKSA1
Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO220-7-12

Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO220-7-12

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TLE42712SAKSA1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 2467016 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details