Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO263-7-1
IC REG LINEAR 5V 550MA TO263-7-1
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE42712GNTMA1-ND | TLE42712GNTMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reset, Watchdog |