Infineon Technologies AG 5V 550MA Voltage Regulator IC TLE42712GATMA1

Description
IC REG LINEAR 5V 550MA TO263-7-1 Product overview: TLE42712GATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 550MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 550MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42712GATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 550MA TO263-7-1 Product overview: TLE42712GATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 550MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 550MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42712GATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 550MA Voltage Regulator IC
776-TLE42712GATMA1
5V 550MA Voltage Regulator IC 776-TLE42712GATMA1
IC REG LINEAR 5V 550MA TO263-7-1 Product overview: TLE42712GATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 550MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 550MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42712GATMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 550MA TO263-7-1 Product overview: TLE42712GATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 550MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 550MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42712GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42712GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42712GATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42712GATMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO263-7-1

Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO263-7-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42712GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42712GATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42712GATMA1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO263-7-1

Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO263-7-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42712GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42712GATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42712GATMA1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO263-7-1

Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO263-7-1

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE42712GATMA1 - 851723-TLE42712GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE42712GATMA1
851723-TLE42712GATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE42712GATMA1 851723-TLE42712GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 851723-TLE42712GATMA 1 Series: Automotive, AEC-Q100, OPTIREG™ Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: TLE42712 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE4271-2GINTR-ND, TLE42712GATMA1CT, TLE4271-2GINDKR-ND, TLE4271-2GINCT-ND, TLE42712GATMA1DKR, TLE42712G, SP000300945, TLE4271-2GXTINTR, TLE4271-2GINDKR-NDR, TLE4271-2GXTINTR-ND, TLE42712GATMA1TR, TLE4271-2GINCT, TLE4271-2GXTINCT-ND, TLE4271-2GINDKR, TLE4271-2GINCT-NDR, TLE4271-2G, TLE42712GT, TLE4271-2GINTR-NDR, TLE4271-2GT, TLE4271-2GINTR, TLE4271-2GXTINCT

Manufacturer: Infineon Technologies
Win Source Part Number: 851723-TLE42712GATMA1
Series: Automotive, AEC-Q100, OPTIREG™
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: TLE42712
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE4271-2GINTR-ND, TLE42712GATMA1CT, TLE4271-2GINDKR-ND, TLE4271-2GINCT-ND, TLE42712GATMA1DKR, TLE42712G, SP000300945, TLE4271-2GXTINTR, TLE4271-2GINDKR-NDR, TLE4271-2GXTINTR-ND, TLE42712GATMA1TR, TLE4271-2GINCT, TLE4271-2GXTINCT-ND, TLE4271-2GINDKR, TLE4271-2GINCT-NDR, TLE4271-2G, TLE42712GT, TLE4271-2GINTR-NDR, TLE4271-2GT, TLE4271-2GINTR, TLE4271-2GXTINCT

Buy Now Datasheet
 - TLE42712GATMA1 - Rochester Electronics
Newburyport, MA, United States
TLE4271 - Linear Voltage Regulator

TLE4271 - Linear Voltage Regulator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE42712GATMA1
LDO Voltage Regulators TLE42712GATMA1
LDO Voltage Regulators LDO FIXED 5.0V 600mA

LDO Voltage Regulators LDO FIXED 5.0V 600mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE42712GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE42712GATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE42712GATMA1
IC REG LINEAR 5V 550MA TO263-7-1

IC REG LINEAR 5V 550MA TO263-7-1

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE42712GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE42712GATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE42712GATMA1
IC REG LINEAR 5V 550MA TO263-7-1

IC REG LINEAR 5V 550MA TO263-7-1

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE42712GATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE42712GATMA1
PMIC - Voltage Regulators - Linear TLE42712GATMA1
IC REG LINEAR 5V 550MA TO263-7-1

IC REG LINEAR 5V 550MA TO263-7-1

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLE42712GATMA1 TLE42712GATMA1TR-ND 851723-TLE42712GATMA1 TLE42712GATMA1 TLE42712GATMA1 TLE42712GATMA1 TLE42712GATMA1 TLE42712GATMA1
Product Name 5V 550MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLE42712GATMA1 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA Other; Reel - TR Other; PG-TO263-7 TO-263 TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.5500 amps 0.5500 amps 0.5500 amps 0.5500 amps 0.5500 amps
VIN 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data