Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4271-2S TLE4271-2S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052189-TLE4271-2S Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 550mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset, Watchdog Output Current: 550mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO220-7 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 550mA Operating Supply Current: 6μA to 90mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052189-TLE4271-2S Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 550mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset, Watchdog Output Current: 550mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO220-7 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 550mA Operating Supply Current: 6μA to 90mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4271-2S - 052189-TLE4271-2S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4271-2S
052189-TLE4271-2S
PMIC - PMIC - Voltage Regulators - Linear - TLE4271-2S 052189-TLE4271-2S
Manufacturer: Infineon Technologies Win Source Part Number: 052189-TLE4271-2S Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 550mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset, Watchdog Output Current: 550mA Output Voltage: 5V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO220-7 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 550mA Operating Supply Current: 6μA to 90mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052189-TLE4271-2S
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 550mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset, Watchdog
Output Current: 550mA
Output Voltage: 5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO220-7
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 550mA
Operating Supply Current: 6μA to 90mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 0.55A TO220 LDO Voltage Regulator IC
699-TLE4271-2S
5V 0.55A TO220 LDO Voltage Regulator IC 699-TLE4271-2S
IC REG LDO 5V 0.55A TO220-7 Product overview: TLE4271-2S from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.55A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.55A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4271-2S can be used for catalog matching and distributor lookup.

IC REG LDO 5V 0.55A TO220-7 Product overview: TLE4271-2S from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.55A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.55A, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4271-2S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 052189-TLE4271-2S 699-TLE4271-2S
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4271-2S 5V 0.55A TO220 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; PG-TO220-7 Other; Tube/Rail
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Reset, Watchdog
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
LP2953QML Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
PMIC - Voltage Regulators - Linear - ADP1720TRMZ5-EP - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.0500 amps
View Details