Infineon Technologies AG Voltage Regulators - Linear TLE4271-2S

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO220-7-12
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO220-7-12
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE4271-2 is a 5-V low drop fixed voltage regulator designed for automotive applications. It features an output voltage tolerance of ±2% and can handle input voltages up to 42V, with overvoltage protection up to 65V for a duration of 400ms. The device is capable of regulating output current up to 550mA while providing short-circuit protection that limits output current to over 650mA. It includes integrated overtemperature and reverse polarity protection, making it suitable for use in demanding environments. The regulator also incorporates a watchdog function and can be disabled via an inhibit input. The TLE4271-2 is RoHS compliant and has been validated according to AEC-Q100/101 standards, ensuring its reliability in automotive electronics.

Datasheet Summary
Powered by GS/AI

The TLE4271-2 is a 5-V low drop fixed voltage regulator designed for automotive applications. It features an output voltage tolerance of ±2% and can handle input voltages up to 42V, with overvoltage protection up to 65V for a duration of 400ms. The device is capable of regulating output current up to 550mA while providing short-circuit protection that limits output current to over 650mA. It includes integrated overtemperature and reverse polarity protection, making it suitable for use in demanding environments. The regulator also incorporates a watchdog function and can be disabled via an inhibit input. The TLE4271-2 is RoHS compliant and has been validated according to AEC-Q100/101 standards, ensuring its reliability in automotive electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - TLE4271-2S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TLE4271-2S
Voltage Regulators - Linear TLE4271-2S
Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO220-7-12

Linear Voltage Regulator IC Positive Fixed 1 Output 550mA PG-TO220-7-12

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number TLE4271-2S
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage References - 1907831 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details