Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4270GNTMA1 TLE4270GNTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 131381-TLE4270GNTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 550mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 650mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 550mA Operating Supply Current: 1.5mA to 90mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): NCV4275ADS50R4G; TLE42702AKSA1; TLE4270GNTMA1; TLE4270GNT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 131381-TLE4270GNTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 550mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 650mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 550mA Operating Supply Current: 1.5mA to 90mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): NCV4275ADS50R4G; TLE42702AKSA1; TLE4270GNTMA1; TLE4270GNT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4270GNTMA1 - 131381-TLE4270GNTMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4270GNTMA1
131381-TLE4270GNTMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4270GNTMA1 131381-TLE4270GNTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 131381-TLE4270GNTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 550mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 650mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: P-TO263-5 Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 550mA Operating Supply Current: 1.5mA to 90mA PSRR: 54dB (100Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage Alternative Parts (Cross-Reference): NCV4275ADS50R4G; TLE42702AKSA1; TLE4270GNTMA1; TLE4270GNT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 131381-TLE4270GNTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 550mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 650mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: P-TO263-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 550mA
Operating Supply Current: 1.5mA to 90mA
PSRR: 54dB (100Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Alternative Parts (Cross-Reference): NCV4275ADS50R4G; TLE42702AKSA1; TLE4270GNTMA1; TLE4270GNT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4270GNTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4270GNTMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4270GNTMA1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 650mA PG-TO263-5-1

Linear Voltage Regulator IC Positive Fixed 1 Output 650mA PG-TO263-5-1

Buy Now Datasheet
Singapore, Singapore
5V 650MA Voltage Regulator IC
776-TLE4270GNTMA1
5V 650MA Voltage Regulator IC 776-TLE4270GNTMA1
IC REG LINEAR 5V 650MA TO263-5-1 Product overview: TLE4270GNTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 650MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 650MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4270GNTMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 650MA TO263-5-1 Product overview: TLE4270GNTMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 650MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 650MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4270GNTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE4270GNTMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4270GNTMA1
PMIC - Voltage Regulators - Linear TLE4270GNTMA1
IC REG LINEAR 5V 650MA TO263-5-1

IC REG LINEAR 5V 650MA TO263-5-1

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4270GNTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4270GNTMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4270GNTMA1
IC REG LINEAR 5V 650MA TO263-5-1

IC REG LINEAR 5V 650MA TO263-5-1

Supplier's Site
LDO Regulator Pos 5V 0.65A 6-Pin(5+Tab) TO-263 - 376-TLE4270GNTMA1 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 5V 0.65A 6-Pin(5+Tab) TO-263
376-TLE4270GNTMA1
LDO Regulator Pos 5V 0.65A 6-Pin(5+Tab) TO-263 376-TLE4270GNTMA1
LDO Regulator Pos 5V 0.65A 6-Pin(5+Tab) TO-263

LDO Regulator Pos 5V 0.65A 6-Pin(5+Tab) TO-263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 131381-TLE4270GNTMA1 TLE4270GNTMA1TR-ND 776-TLE4270GNTMA1 TLE4270GNTMA1 TLE4270GNTMA1 376-TLE4270GNTMA1
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4270GNTMA1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 650MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 5V 0.65A 6-Pin(5+Tab) TO-263
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; P-TO263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tape & Reel (TR) TO-263 TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data