Infineon Technologies AG Output Type Infineon TLE42702DATMA1.

Description
Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:650mA; Dropout Voltage Vdo:350mV; No. of Pins:5Pins RoHS Compliant: Yes
Description
Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:650mA; Dropout Voltage Vdo:350mV; No. of Pins:5Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Output Type Infineon - 28AC4035 - Newark, An Avnet Company
Chicago, IL, United States
Output Type Infineon
28AC4035
Output Type Infineon 28AC4035
Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:650mA; Dropout Voltage Vdo:350mV; No. of Pins:5Pins RoHS Compliant: Yes

Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:650mA; Dropout Voltage Vdo:350mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AC4035
Product Name Output Type Infineon
Input Voltage 6 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details