Linear Voltage Regulator IC Positive Fixed 1 Output 650mA PG-TO220-5
IC REG LINEAR 5V 650MA TO220-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLE42702AKSA1-ND | TLE42702AKSA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | TO-220; Other; TO-220-5 Formed Leads | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |