Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4270-2 TLE4270-2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269452-TLE4270-2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1269452-TLE4270-2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4270-2 - 1269452-TLE4270-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4270-2
1269452-TLE4270-2
PMIC - PMIC - Voltage Regulators - Linear - TLE4270-2 1269452-TLE4270-2
Manufacturer: Infineon Technologies Win Source Part Number: 1269452-TLE4270-2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1269452-TLE4270-2
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
5V LDO Voltage Regulator IC
699-TLE4270-2
5V LDO Voltage Regulator IC 699-TLE4270-2
IC REG LIN FIXED POS LDO REG 5V / Linear Voltage Regulator IC Output Product overview: TLE4270-2 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4270-2 can be used for catalog matching and distributor lookup.

IC REG LIN FIXED POS LDO REG 5V / Linear Voltage Regulator IC Output Product overview: TLE4270-2 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4270-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4270-2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4270-2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4270-2
IC REG LIN FIXED POS LDO REG 5V

IC REG LIN FIXED POS LDO REG 5V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1269452-TLE4270-2 699-TLE4270-2 TLE4270-2
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4270-2 5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Voltage Regulators - 2444544P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details