Fixed Positive LDO Regulator, 5V, 0.5V Dropout, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
IC REG LINEAR 5V 100MA DSO8 Product overview: TLE4269GXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4269GXUMA2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099676-TLE4269GXUMA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 8 mA
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): NCV4264D50R2G; L4949EDTR-E; LM317LDR2G; LM317LBDG; LM78L05ACMX/NOPB; LM317LMX/NOPBSP00030
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-TLE4269GXUMA2,I
Base Product Number: TLE4269
Product Status: Not For New Designs
Voltage Dropout (Max): 0.5V @ 100mA
IC REG LINEAR 5V 100MA DSO8
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 100MA DSO8
IC REG LINEAR 5V 100MA DSO8
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4269GXUMA2 | TLE4269GXUMA2-ND | 776-TLE4269GXUMA2 | 1099676-TLE4269GXUMA2 | TLE4269GXUMA2 | TLE4269GXUMA2 | TLE4269GXUMA2 | TLE4269GXUMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Package Type | SO-8; Other; PG-DSO-8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SO-8; SOIC; Other; Tape & Reel (TR) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Reset | Reset |