Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
IC REG LINEAR 5V 100MA DSO8
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4269GNTMA1-ND | TLE4269GNTMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |
| Special Features | Reverse Voltage Protection | Reset |