INFINEON LDO VOLT REG TLE4269GMXUMA2
INFINEON LDO VOLT REG TLE4269GMXUMA2
INFINEON LDO VOLT REG TLE4269GMXUMA2
IC REG LINEAR 5V 150MA DSO14-61 Product overview: TLE4269GMXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4269GMXUMA2 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1323655-TLE4269GMXUM
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 8 mA
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: PG-DSO-14-61
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 14-SOIC (0.154", 3.90mm Width)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001588912,448-TLE4
Base Product Number: TLE4269
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 100mA
IC REG LIN 5V 150MA PG-DSO-14-61
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14-61
IC REG LINEAR 5V 150MA DSO14-61
IC REG LINEAR 5V 150MA DSO14-61
IC REG LINEAR 5V 150MA DSO14-61
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2584076P | 776-TLE4269GMXUMA2 | 1323655-TLE4269GMXUMA2 | 448-TLE4269GMXUMA2CT-ND | TLE4269GMXUMA2 | TLE4269GMXUMA2 | TLE4269GMXUMA2 |
| Product Name | Voltage Regulators | 5V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| IQ | 0.0080 amps | 0.0020 amps | 3.00E-4 amps | 3.00E-4 amps | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SO-14; SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SO-14 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |