IC REG LINEAR 5V 150MA DSO14-30 Product overview: TLE4269GMXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4269GMXUMA1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14-30
Manufacturer: Infineon Technologies
Win Source Part Number: 103104-TLE4269GMXUMA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 300μA to 8mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 150MA DSO14-30
IC REG LINEAR 5V 150MA DSO14-30
IC REG LINEAR 5V 150MA DSO14-30
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TLE4269GMXUMA1 | TLE4269GMXUMA1TR-ND | 103104-TLE4269GMXUMA1 | TLE4269GMXUMA1 | TLE4269GMXUMA1 | TLE4269GMXUMA1 |
| Product Name | 5V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE4269GMXUMA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SO-14; Other; PG-DSO-14 | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 45 volts | 45 volts | 45 volts | 45 volts |