Infineon Technologies AG 200mA 5V LDO Voltage Regulator IC TLE4269GM

Description
LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 200mA 5V Product overview: TLE4269GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4269GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 200mA 5V Product overview: TLE4269GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4269GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200mA 5V LDO Voltage Regulator IC
699-TLE4269GM
200mA 5V LDO Voltage Regulator IC 699-TLE4269GM
LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 200mA 5V Product overview: TLE4269GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4269GM can be used for catalog matching and distributor lookup.

LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 200mA 5V Product overview: TLE4269GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4269GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4269GM - 052245-TLE4269GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4269GM
052245-TLE4269GM
PMIC - PMIC - Voltage Regulators - Linear - TLE4269GM 052245-TLE4269GM
Manufacturer: Infineon Technologies Win Source Part Number: 052245-TLE4269GM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 150mA Family Name: TLE 4269 Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-14 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 300μA to 8mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): NCV4279D2; NCV4269D2G; NCV4269D2R2; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 052245-TLE4269GM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 150mA
Family Name: TLE 4269
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-14
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 300μA to 8mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): NCV4279D2; NCV4269D2G; NCV4269D2R2;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4269GM
LDO Voltage Regulators TLE4269GM
LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 200mA 5V

LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 200mA 5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4269GM 052245-TLE4269GM TLE4269GM
Product Name 200mA 5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4269GM LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel SO-14; Other; PG-DSO-14
Output Voltage 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps
Dropout Voltage 0.2500 volts 0.5000 volts
Unlock Full Specs
to access all available technical data