IC REG LINEAR 5V 100MA DSO8 Product overview: TLE42694GXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42694GXUMA2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
TLE42694 - Linear Voltage Regulator
IC REG LINEAR 5V 100MA DSO8
IC REG LINEAR 5V 100MA DSO8
IC REG LINEAR 5V 100MA 8DSO
IC REG LINEAR 5V 100MA DSO8
Linear Voltage Regulators LINEAR VOLTAGE REGULATOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE42694GXUMA2 | 448-TLE42694GXUMA2CT-ND | TLE42694GXUMA2 | 2238542P | TLE42694GXUMA2 | TLE42694GXUMA2 | 376-TLE42694GXUMA2 | TLE42694GXUMA2 | TLE42694GXUMA2 |
| Product Name | 5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 5V 100MA 8DSO | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SO-8; Other; PG-DSO-8 | Other; DSO | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.1500 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1500 amps | 0.1000 amps | |||
| VIN | 45 volts | 45 volts | 5.5 volts | 45 volts |