Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-14
IC REG LINEAR 5V 150MA DSO14 Product overview: TLE42694GMXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42694GMXUMA1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA DSO14
Linear Voltage Regulators LINEAR VLTGE REG
IC REG LINEAR 5V 150MA DSO14
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE42694GMXUMA1TR-ND | 776-TLE42694GMXUMA1 | TLE42694GMXUMA1 | TLE42694GMXUMA1 | TLE42694GMXUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reset |