150mA 70dB@(100Hz) Fixed 5V Positive 45V DSO-14 ROHS Product overview: TLE42694GMCT from Eupec (Infineon) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, 5V, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5V, 45V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE42694GMCT can be used for catalog matching and distributor lookup.
TLE42694 - Linear Voltage Regulator
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-TLE42694GMCT | TLE42694GMCT |
| Product Name | 150mA 5V 45V LDO Voltage Regulator IC | |
| Output Voltage Type | Fixed | |
| Package Type | Other; DSO-14 | SO-8; Other; DSO8 |
| Output Voltage | 5 volts |