Win Source Part Number: 1099674-TLE42694EXUM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 8 mA
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-14-2
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): TPS7B6750QPWPRQ1SP00
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 280 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP000371264,TLE42694
Base Product Number: TLE42694
Voltage Dropout (Max): 0.5V @ 100mA
IC REG LINEAR 5V 150MA SSOP-14-2 Product overview: TLE42694EXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42694EXUMA1 can be used for catalog matching and distributor lookup.
TLE42694 - Linear Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
IC REG LINEAR 5V 150MA 14SSOP
Linear Voltage Regulators LINEAR VLTGE REG
IC REG LINEAR 5V 150MA SSOP-14-2
IC REG LINEAR 5V 150MA SSOP-14-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1099674-TLE42694EXUMA1 | 776-TLE42694EXUMA1 | TLE42694EXUMA1 | TLE42694EXUMA1TR-ND | 376-TLE42694EXUMA1 | TLE42694EXUMA1 | TLE42694EXUMA1 | TLE42694EXUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5V 150MA SSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 5V 150MA 14SSOP | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SSOP; Other; Tape & Reel | Other; Tape & Reel (TR) | SSOP; Other; PG-SSOP-14 | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; 14-LSSOP (0.154, 3.90mm Width) Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Reset | Reverse Voltage Protection; Input Overcurrent Protection | Reset |