Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SSOP-14-2
Manufacturer: Infineon Technologies
Win Source Part Number: 763597-TLE426942ELXU
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Output Current: 150mA
Family Name: TLE426942ELXUMA1
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 280μA ~ 8mA
PSRR: 70dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: PG-SSOP-14 (e-Pad)
Voltage Input MAX: 45V
Voltage Dropout (Maximum): 0.33V @ 100mA
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 150MA SSOP-14-2 Product overview: TLE426942ELXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE426942ELXUMA1
LDO Regulator Pos 5V 0.15A 14-Pin SSOP T/R
Linear Voltage Regulators LDO Fixed Vtg Reg 5V 150mA
IC REG LINEAR 5V 150MA SSOP-14-2
IC REG LINEAR 5V 150MA SSOP-14-2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE426942ELXUMA1CT-ND | 763597-TLE426942ELXUMA1 | 776-TLE426942ELXUMA1 | 376-TLE426942ELXUMA1 | TLE426942ELXUMA1 | TLE426942ELXUMA1 | TLE426942ELXUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE426942ELXUMA1 | 5V 150MA SSOP Voltage Regulator IC | LDO Regulator Pos 5V 0.15A 14-Pin SSOP T/R | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad | Other; Tape & Reel (TR) | SSOP; Other; 14-LSSOP (0.154, 3.90mm Width) Exposed Pad | SSOP | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Reset | Reset |