IC REG LINEAR 5V 150MA DSO20 Product overview: TLE4268GXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4268GXUMA2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-20-35
Manufacturer: Infineon Technologies
Win Source Part Number: 807359-TLE4268GXUMA2
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset, Watchdog
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: PG-DSO-20
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 45V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.5V at 150mA
Current - Quiescent (Iq): 450μA
Current - Supply (Maximum): 20mA
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 150MA DSO20
IC REG LINEAR 5V 150MA DSO20
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4268GXUMA2 | TLE4268GXUMA2-ND | 807359-TLE4268GXUMA2 | TLE4268GXUMA2 | TLE4268GXUMA2 | TLE4268GXUMA2 |
| Product Name | 5V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE4268GXUMA2 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SO-20; SOIC; Other; 20-SOIC | SOIC | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 45 volts | 45 volts | 45 volts |