Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-DSO-8-16
IC REG LINEAR 5V 150MA 8DSO-16
IC REG LINEAR 5V 150MA DSO8-16
IC REG LINEAR 5V 150MA DSO8-16
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 448-TLE4268GSXUMA2TR-ND | 376-TLE4268GSXUMA2 | TLE4268GSXUMA2 | TLE4268GSXUMA2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 5V 150MA 8DSO-16 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |