Infineon Technologies AG 5V 400MA TO220 Voltage Regulator IC TLE4267SNKSA1

Description
IC REG LIN 5V 400MA TO220-7-12 Product overview: TLE4267SNKSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4267SNKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 5V 400MA TO220-7-12 Product overview: TLE4267SNKSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4267SNKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 400MA TO220 Voltage Regulator IC
776-TLE4267SNKSA1
5V 400MA TO220 Voltage Regulator IC 776-TLE4267SNKSA1
IC REG LIN 5V 400MA TO220-7-12 Product overview: TLE4267SNKSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4267SNKSA1 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 400MA TO220-7-12 Product overview: TLE4267SNKSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 400MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4267SNKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4267SNKSA1 - 1108642-TLE4267SNKSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4267SNKSA1
1108642-TLE4267SNKSA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4267SNKSA1 1108642-TLE4267SNKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108642-TLE4267SNKSA 1 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Control Features: Inhibit, Reset Output Current: 400mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO220-7 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 400mA Operating Supply Current: 4mA to 80mA PSRR: 54dB (100Hz) Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1108642-TLE4267SNKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Inhibit, Reset
Output Current: 400mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO220-7
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 400mA
Operating Supply Current: 4mA to 80mA
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4267SNKSA1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4267SNKSA1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4267SNKSA1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-7-12

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-7-12

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4267SNKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4267SNKSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4267SNKSA1
IC REG LIN 5V 400MA TO220-7-12

IC REG LIN 5V 400MA TO220-7-12

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4267SNKSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4267SNKSA1
PMIC - Voltage Regulators - Linear TLE4267SNKSA1
IC REG LIN 5V 400MA TO220-7-12

IC REG LIN 5V 400MA TO220-7-12

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLE4267SNKSA1 1108642-TLE4267SNKSA1 TLE4267SNKSA1-ND TLE4267SNKSA1 TLE4267SNKSA1
Product Name 5V 400MA TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4267SNKSA1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tube Other; PG-TO220-7 TO-220; Other; TO-220-7 TO-220
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
Dropout Voltage 0.6000 to ? volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data